location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG G3 Stylus D690 14 cm (5.5") Dual SIM Android 4.4 3G 1 GB 8 GB 3000 mAh Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
G3 Stylus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
D690
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D690 8GB BK
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51747
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 14:03:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG G3 Stylus D690 14 cm (5.5") Dual SIM Android 4.4 3G 1 GB 8 GB 3000 mAh Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 14 cm (5.5") 960 x 540 pixels
  • - 1.3 GHz
  • - 1 GB 8 GB MicroSD (TransFlash)
  • - 3G Dual SIM
  • - Bluetooth 4.0
  • - Single camera 13 MP
  • - 3000 mAh
  • - Android 4.4
Long product name LG G3 Stylus D690 14 cm (5.5") Dual SIM Android 4.4 3G 1 GB 8 GB 3000 mAh Black :
The long product name of LG G3 Stylus D690 14 cm (5.5") Dual SIM Android 4.4 3G 1 GB 8 GB 3000 mAh Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5.5" IPS, 960 x 540, 1.3 GHz Quad-Core, 1 GB RAM, 8 GB, Bluetooth, A-GPS, 13MP, Android 4.4.2 KitKat
More>>>
LG G3 Stylus D690 14 cm (5.5") Dual SIM Android 4.4 3G 1 GB 8 GB 3000 mAh Black:
The official description of LG G3 Stylus D690 14 cm (5.5") Dual SIM Android 4.4 3G 1 GB 8 GB 3000 mAh Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The G3 Stylus comes equipped with an expansive 5.5-inch qHD display and boasts the same Floating Arc tapered edges, thin bezels and metallic skin design first introduced in the LG G3. The proprietary RubberdiumTM stylus pen feels comfortable in any hand and is perfect for effortless jotting, doodling and sketching with precision. Pre-loaded programs and apps for both productivity and entertainment also lets users seamlessly switch between work and play.

In a category all its own, the LG G3 Stylus offers users many of the smart, simple yet premium features of the LG G3 at a fair price without compromising quality. The device is equipped with LG’s proven 13MP camera that carries over many of the UX features from the G3, such as Touch & Shoot, Gesture Shot, and Front Camera Light. With its large capacity 3,000mAh removable battery, LG G3 Stylus owners can be confident of an extended multimedia experience.

Key features that make users enjoy more the G3 Stylus include:

- QuickMemo+ combines Quickmemo, Memo and Notebook apps for simple content capture and sharing.
- Dual Window divides the expansive screen into two separate windows for easy and effective multitasking.
- Smart Keyboard intuitively adjusts to users’ typing patterns for faster input with fewer mistakes, reducing errors by up to 75 percent.
- Touch & Shoot lets users simply touch anywhere on the display to focus and shoot, reducing a two-step process to just one.
- Gesture Shot allows users to take easy selfies by simply opening and closing one’s hand in front of the lens to start a three-second countdown before the shutter is triggered.
- Knock CodeTM unlocks the device in one easy step with a personalized “knock” pattern for both convenience and security.

Short summary description LG G3 Stylus D690 14 cm (5.5") Dual SIM Android 4.4 3G 1 GB 8 GB 3000 mAh Black:
This short summary of the LG G3 Stylus D690 14 cm (5.5") Dual SIM Android 4.4 3G 1 GB 8 GB 3000 mAh Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG G3 Stylus D690, 14 cm (5.5"), 1 GB, 8 GB, 13 MP, Android 4.4, Black

Long summary description LG G3 Stylus D690 14 cm (5.5") Dual SIM Android 4.4 3G 1 GB 8 GB 3000 mAh Black:
This is an auto-generated long summary of LG G3 Stylus D690 14 cm (5.5") Dual SIM Android 4.4 3G 1 GB 8 GB 3000 mAh Black based on the first three specs of the first five spec groups.

LG G3 Stylus D690. Display diagonal: 14 cm (5.5"), Display resolution: 960 x 540 pixels. Processor frequency: 1.3 GHz. RAM capacity: 1 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 4.4. Battery capacity: 3000 mAh. Product colour: Black. Weight: 163 g

Display
Display diagonal *
14 cm (5.5")
Panel type
IPS
Display resolution *
960 x 540 pixels
Touch technology
Multi-touch
Touchscreen type
Capacitive
Processor
Processor cores
4
Processor frequency *
1.3 GHz
Storage
RAM capacity *
1 GB
Internal storage capacity *
8 GB
Compatible memory cards *
MicroSD (TransFlash)
Camera
Rear camera resolution (numeric) *
13 MP
Front camera type *
Single camera
Front camera resolution (numeric) *
1.3 MP
Rear camera flash *
Yes
Rear camera type *
Single camera
Auto focus
Yes
Video recording
Yes
Geotagging
Yes
Network
SIM card capability *
Dual SIM
Mobile network generation *
3G
3G standards *
HSPA+
Wi-Fi *
Yes
Bluetooth *
Yes
Bluetooth version
4.0
Subscription
Subscription type *
No subscription
Ports & interfaces
USB port *
Yes
USB version
2.0
Messaging
Short Message Service (SMS)
Yes
Multimedia Messaging Service (MMS)
Yes
Instant messaging (IM)
Yes
E-mail
Yes
Design
Form factor *
Bar
Product colour *
Black
Performance
Video call
Yes
Speakerphone
Yes
Navigation
Assisted GPS (A-GPS)
Yes
GPS (satellite)
No
Call management
Call waiting
Yes
Call hold
Yes
Caller ID
Yes
Conference call
Yes
Software
Platform *
Android
Operating system installed *
Android 4.4
App distribution platform
Google Play
Battery
Battery capacity *
3000 mAh
Sensors
Proximity sensor
Yes
Accelerometer
Yes
Orientation sensor
Yes
Weight & dimensions
Width
75.9 mm
Depth
10.2 mm
Height
149.3 mm
Weight *
163 g
Other features
Touchscreen
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-12-18 02:41:31
Uk has collected 58 expert reviews for LG G3 Stylus D690 14 cm (5.5") Dual SIM Android 4.4 3G 1 GB 8 GB 3000 mAh Black and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
techradar.com
Updated:
2014-12-18 02:41:31
The LG G3 Stylus aims to bring the style of the flagship LG G3 to a more affordable price point, while also getting the addition of a stylus.LG has promised that the G3 Stylus will carry an affordable price tag, but it's still unclear what it means by tha...
Good Affordable price, Decent camera, Screen better than expected...
Bad Stylus is pointless, Looks and feels cheap...
Bottom line The LG G3 Stylus aims to bring the style of the flagship LG G3 to a more affordable price point, while also getting the addition of a stylus. LG has promised that the G3 Stylus will carry an affordable price tag, but it's still unclear what it means by th...
0%
pocket-lint.com
Updated:
2014-12-18 02:41:31
LG announced the LG G3 Stylus in the run up to IFA 2014, bringing a Samsung Note-style device to LG's portfolio with a 5.5-inch display and rubber stylus pen. We got the chance to get our hands on the device at the show to see what we made of it and find...
0%
techradar.com/au/
Updated:
2014-12-18 02:41:31
The LG G3 Stylus aims to bring the style of the flagship LG G3 to a more affordable price point, while also getting the addition of a stylus.LG has promised that the G3 Stylus will carry an affordable price tag, but it's still unclear what it means by tha...
Good Affordable price, Decent camera, Screen better than expected...
Bad Stylus is pointless, Looks and feels cheap...
Bottom line Is there space (and demand) in the market for a cheaper looking and feeling LG G3 with a questionable stylus? In short, not really. To be fair it looks like the G3 Stylus will be targeted at specific markets such a Asia and Latin America, and it may neve...
0%
3g.co.uk
Updated:
2014-12-18 02:41:31
Looked at in some ways the LG G3 Stylus is an odd device. The inclusion of a stylus inevitably brings up Galaxy Note comparisons yet it doesn't have the specs to back them up and similarly the G3 in the name links it to the LG G3 yet that's a flagship and...
Good Good camera, Stylish design, Feature packed...
Bad Low resolution screen, Little built in storage, No 4G...
Bottom line The LG G3 Stylus is an impressive mid-range phablet. Or it will be if it’s priced right. LG hasn’t said what it will sell for, but has announced that it will be available at an ‘exceptional price’ so we’re optimistic that it will be a bargain...
80%
techadvisor.co.uk
Updated:
2014-12-27 02:56:49
LG G3 vs LG G3 Stylus comparison: Release date UK The LG G3 is widely available in the UK right now. For more see our LG G3 review: The best smartphone of 2014 . By contrast the LG G3 Stylus will go on sale from September, starting in Brazil. We don't...
0%
chip.com.my
Updated:
2016-12-04 07:17:26
This is one company that has been quiet in the Malaysian market for the past couple of years. For a moment we thought they have skipped our country for devices, but thankfully they are back. Today we have their latest mid-range phone, the G3 Stylus.First...
Good Big screen, Stylus included, Good ergonomics...
Bad Mediatek chip, Lack of LTE...
Bottom line A great mid-range phone with a big screen – let down by the lack of LTE and low resolution panel used.(previously published in issue May 2015)...
0%
fhm.com.ph
Updated:
2016-12-04 07:17:26
We've reviewed a gamut of smartphones here in FHM's Gizmo Testing Center and while we've found most of them to be A-OK, it's quite rare to find one that will make us go "Bro, your next handset should be this (or at least something like it)."For us to proc...
0%
hungrygeeks.ph
Updated:
2016-12-04 07:17:26
LG expanded their G3 lineup with the Beat and Stylus versions. These are mid-ranged smartphones gives more options for people to enjoy the G3 experience, but with a lighter budget. Now let's see the G3 Stylus dual and check if its good for your hard earne...
0%
gadgetpilipinas.net
Updated:
2016-12-04 07:17:26
Whether you like it or not, stylus-enabled smartphones are here to stay. And after Samsung, Korea-based LG is the latest company to try and cash in on this now-unconventional input craze.The LG G3 Stylus is the result of LG's attempt to take its current f...
Good Large, responsive touchscreen display, Simple multiwindow feature, Long battery life, Good portability...
Bad Limited stylus use, NonHD screen, Lacks automatic brightness adjustment, Mediocre camera performance...
Bottom line The LG G3 Stylus should go well with your other LG devices, if you have them. But on its own, it doesn't really merit any attention over other, more affordable mid-range smartphone choices. The stylus implementation needs some work...
70%
yugatech.com
Updated:
2016-12-04 07:17:26
With toned down specs and the addition of an interactive pen, would the LG G3 Stylus Dual prove to be worthy of its more powerful flagship sibling and win our hearts? Find out as we lay down our review for one of the Korean electronic giant's newest mid-r...
Good Good build quality, Battery life is above average, Clear and loud audio volume levels, Above average camera performance...
Bad No auto-brightness function on display, Downgraded screen display resolution, Occasional screen lag response from waking up or playing games, Internal storage is a bit small...
Bottom line LG incorporated the likeness of its current flagship device into their new mid-range phones, and it can be seen both as a benefit and a hindrance. While the overall design will not have a problem wooing customers because of its familiarity, there will be...
0%
tech-boom.com
Updated:
2016-12-22 20:48:42
LG has released the LG G3 Stylus, a phone of upper midrange that is distinct from LG G3 it has a stylus for better management of the terminal. Therefore, this device is especially designed for those who will give the smartphone a professional use. We are...
0%
Brand Image Product code Product Stock Price from
LG G3 Stylus D690 14 cm (5.5") Dual SIM Android 4.4 3G 1 GB 8 GB 3000 mAh White LG G3 Stylus D690 14 cm (5.5") Dual SIM Android 4.4 3G 1 GB 8 GB 3000 mAh White
(show image)
D690 8GB WH D690 0.00
(excl. VAT)
0 (incl. VAT)