LG logo

LG D2342P-PN computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90897
Info modified on:
21 Oct 2022, 10:32:10
Short summary description LG D2342P-PN computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Black:

LG D2342P-PN, 58.4 cm (23"), 1920 x 1080 pixels, Full HD, 3D, 5 ms, Black

Long summary description LG D2342P-PN computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Black:

LG D2342P-PN. Display diagonal: 58.4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, 3D, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.