LG logo

LG CS09AQ air conditioner Air conditioner outdoor unit

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75633
Info modified on:
19 May 2018, 02:02:57
Short summary description LG CS09AQ air conditioner Air conditioner outdoor unit:

LG CS09AQ, Air conditioner outdoor unit, Cooling, Heating, 3700 W, 4100 W, 33 dB, 11 kg

Long summary description LG CS09AQ air conditioner Air conditioner outdoor unit:

LG CS09AQ. Type: Air conditioner outdoor unit, Air conditioner functions: Cooling, Heating, Cooling capacity in watts (max): 3700 W. Indoor unit noise level (high speed): 33 dB, Indoor unit weight: 11 kg. Outdoor unit noise level: 47 dB, Outdoor unit weight: 28 kg, Outdoor unit dimensions (WxDxH): 717 x 230 x 483 mm. Dimensions (WxDxH): 885 x 205 x 285 mm. Noise level (low speed): 19 dB, Noise level (medium speed): 23 dB, Noise level (high speed): 38 dB

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.