LG CS09AQ.NB0 Libero, Split system, Cooling, Heating, Ventilating, 3700 W, 5500 W, R410A, 1.1 l/h
LG CS09AQ.NB0 Libero. Type: Split system, Air conditioner functions: Cooling, Heating, Ventilating, Cooling capacity in watts (max): 3700 W. Power requirements: 240 V, 50 Hz, Energy efficiency class: A. Indoor unit type: Wall-mountable, Indoor unit noise level (high speed): 38 dB, Indoor unit weight: 11 kg. Outdoor unit noise level: 45 dB, Outdoor unit weight: 35 kg, Outdoor unit dimensions (WxDxH): 770 x 288 x 545 mm