LG logo

LG CM9740 home audio system 2900 W Black, Red

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
136990
Info modified on:
01 Jun 2022, 16:00:54
Short summary description LG CM9740 home audio system 2900 W Black, Red:

LG CM9740, Black, Red, 1 deck(s), 1 discs, 2900 W, 3-way, 16.5 cm

Long summary description LG CM9740 home audio system 2900 W Black, Red:

LG CM9740. Product colour: Black, Red, Number of decks: 1 deck(s), Number of optical discs: 1 discs. RMS rated power: 2900 W, Speaker type: 3-way, Mid-range driver diameter: 16.5 cm. Supported radio bands: FM, Tuner type: Digital, FM band range: 87.5 - 108 MHz. Headphone connectivity: 3.5 mm, Microphone connectivity: 3.5 mm. Audio formats supported: MP3, WMA, Playback disc formats: CD audio, MP3, WMA, Playback modes: Random, Repeat

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.