LG D.J. X-BOOM, Black, Tray, 2300 W, 75 Ω, AM, FM, MW, 87.5 - 108 MHz
LG D.J. X-BOOM. Product colour: Black, Disc loading type: Tray. RMS rated power: 2300 W, Impedance: 75 Ω. Supported radio bands: AM, FM, MW, FM band range: 87.5 - 108 MHz. Display type: LCD. Audio formats supported: MP3, WMA, Playback disc formats: CD audio