LG logo

LG CM9520 home audio system Home audio mini system 1800 W Black, Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
276252
Info modified on:
18 Aug 2020, 14:22:31
Short summary description LG CM9520 home audio system Home audio mini system 1800 W Black, Silver:

LG CM9520, Home audio mini system, Black, Silver, 1800 W, 20000 W, AM, FM, MW, 87.5 - 108 MHz

Long summary description LG CM9520 home audio system Home audio mini system 1800 W Black, Silver:

LG CM9520. Type: Home audio mini system, Product colour: Black, Silver. RMS rated power: 1800 W, Peak Music Power Output (PMPO): 20000 W. Supported radio bands: AM, FM, MW, FM band range: 87.5 - 108 MHz, AM band range: 520 - 1710 kHz. Display type: LED. Audio formats supported: MP3, Disc types supported: CD

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.