LG logo

LG CM8460 home audio system Home audio mini system 2750 W Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106926
Info modified on:
14 Mar 2024, 19:01:33
Short summary description LG CM8460 home audio system Home audio mini system 2750 W Black:

LG CM8460, Home audio mini system, Black, 1 discs, 2750 W, 25.4 cm (10"), 530 W

Long summary description LG CM8460 home audio system Home audio mini system 2750 W Black:

LG CM8460. Type: Home audio mini system, Product colour: Black, Number of optical discs: 1 discs. RMS rated power: 2750 W, Subwoofer driver diameter (imperial): 25.4 cm (10"), Subwoofer RMS power: 530 W. Supported radio bands: FM. Headphone connectivity: 3.5 mm. Audio formats supported: MP3, WMA

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.