LG CM4320, Black, 160 W, FM, CT, PS, PTY, RT, 87.5 - 108 MHz, MP3, WMA
LG CM4320. Product colour: Black. RMS rated power: 160 W. Supported radio bands: FM, RDS features: CT, PS, PTY, RT, FM band range: 87.5 - 108 MHz. Audio formats supported: MP3, WMA, Disc types supported: CD-R, CD-RW, Recording on: USB. Volume control: Rotary