LG CM2760, Home audio micro system, Black, 160 W, 2-way, 4 Ω, 80 dB
LG CM2760. Type: Home audio micro system, Product colour: Black. RMS rated power: 160 W, Speaker type: 2-way, Impedance: 4 Ω. Supported radio bands: FM. Display type: LCD. Headphone connectivity: 3.5 mm