LG XBOOM CL98, Home audio mini system, Black, 3500 W, 2-way, 10.2 cm, 20.3 cm
LG XBOOM CL98. Type: Home audio mini system, Product colour: Black. RMS rated power: 3500 W, Speaker type: 2-way, Mid-range driver diameter: 10.2 cm. Supported radio bands: FM, PLL, FM band range: 87.5 - 108 MHz. Audio formats supported: AAC, MP3, WMA, Disc types supported: CD, CD-R, CD-RW. Power source: AC, Power consumption (typical): 270 W, Input voltage: 110 - 220 V