LG logo

LG CL88 XBOOM Home Audio System Home audio mini system 700 W Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89273
Info modified on:
05 May 2021, 17:35:48
Short summary description LG CL88 XBOOM Home Audio System Home audio mini system 700 W Black:

LG CL88 XBOOM Home Audio System, Home audio mini system, Black, 1 deck(s), Tray, 700 W, 2-way

Long summary description LG CL88 XBOOM Home Audio System Home audio mini system 700 W Black:

LG CL88 XBOOM Home Audio System. Type: Home audio mini system, Product colour: Black, Number of decks: 1 deck(s). RMS rated power: 700 W, Speaker type: 2-way, Woofer diameter: 17.8 cm. Supported radio bands: FM, FM band range: 87.5 - 108 MHz. Display type: VFD. Microphone connectivity: 6.3 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.