LG logo

LG CJ98 Home audio mini system 3500 W Black, Red

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
146250
Info modified on:
14 Mar 2024, 19:04:37
Short summary description LG CJ98 Home audio mini system 3500 W Black, Red:

LG CJ98, Home audio mini system, Black, Red, 1 discs, Tray, 3500 W, 2-way

Long summary description LG CJ98 Home audio mini system 3500 W Black, Red:

LG CJ98. Type: Home audio mini system, Product colour: Black, Red, Number of optical discs: 1 discs. RMS rated power: 3500 W, Speaker type: 2-way, Mid-range driver diameter: 20.3 cm. Supported radio bands: FM, PLL, RDS features: CT, PS, PTY, RT, Tuner type: Digital. Headphone connectivity: 3.5 mm, Microphone connectivity: 6.3 mm. Audio formats supported: MP3, WMA, Recording on: USB

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.