LG logo

LG CJ88 home audio system Home audio mini system 2900 W Black, Red

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90085
Info modified on:
14 Mar 2024, 19:45:34
Short summary description LG CJ88 home audio system Home audio mini system 2900 W Black, Red:

LG CJ88, Home audio mini system, Black, Red, 1 discs, Top, 2900 W, 1-way

Long summary description LG CJ88 home audio system Home audio mini system 2900 W Black, Red:

LG CJ88. Type: Home audio mini system, Product colour: Black, Red, Number of optical discs: 1 discs. RMS rated power: 2900 W, Speaker type: 1-way, Subwoofer driver diameter (imperial): 25.4 cm (10"). Supported radio bands: FM, RDS features: PLL, Tuner enhancements: Auto scan. Headphone connectivity: 3.5mm / Bluetooth. Audio formats supported: MP3, WMA, Disc types supported: CD, CD-RW, Playback disc formats: CD audio

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.