LG logo

LG CH08LS optical disc drive Internal Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50344
Info modified on:
27 Feb 2023, 10:09:02
Short summary description LG CH08LS optical disc drive Internal Black:

LG CH08LS, Black, Serial ATA, 4 MB, 40x, 16x, 24x

Long summary description LG CH08LS optical disc drive Internal Black:

LG CH08LS. Product colour: Black. Interface: Serial ATA, Drive device, buffer size: 4 MB. CD write speed: 40x, DVD+R write speed: 16x, CD rewrite speed: 24x. CD read speed: 40x, CD-R read speed: 40x, CD-RW read speed: 40x. DVD drive average random access time: 160 ms, CD-ROM drive average random access time: 150 ms, BD-ROM average random access time: 180 ms

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.