LG logo

LG CH08LS10 optical disc drive Internal Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53487
Info modified on:
04 Apr 2019, 10:25:11
Short summary description LG CH08LS10 optical disc drive Internal Black:

LG CH08LS10, Black, Serial ATA, 4 MB, 48x, 10x, 48x

Long summary description LG CH08LS10 optical disc drive Internal Black:

LG CH08LS10. Product colour: Black. Interface: Serial ATA, Drive device, buffer size: 4 MB. CD write speed: 48x, DVD+R write speed: 10x, CD rewrite speed: 48x. CD read speed: 48x, BD-ROM read speed: 8x, DVD+R read speed: 10x. Dimensions (WxDxH): 146 x 41.3 x 185 mm, Drive device, transfer rate: 22.16 MB/s

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.