LG logo

LG CF181D data projector 1800 ANSI lumens DLP

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71406
Info modified on:
21 Jan 2020, 15:01:29
Short summary description LG CF181D data projector 1800 ANSI lumens DLP:

LG CF181D, 1800 ANSI lumens, DLP, Lamp, 3000 h, 230 W, Home cinema

Long summary description LG CF181D data projector 1800 ANSI lumens DLP:

LG CF181D. Projector brightness: 1800 ANSI lumens, Projection technology: DLP. Light source type: Lamp, Service life of light source: 3000 h, Lamp power: 230 W. Market positioning: Home cinema. Power consumption (typical): 340 W, Power consumption (standby): 1 W. Weight: 9.8 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.