LG logo

LG CBIZ2437B Black Built-in 59 cm Zone induction hob 4 zone(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15238
Info modified on:
18 Jun 2025, 17:48:18
Short summary description LG CBIZ2437B Black Built-in 59 cm Zone induction hob 4 zone(s):

LG CBIZ2437B, Black, Built-in, 59 cm, Zone induction hob, Glass-ceramic, 4 zone(s)

Long summary description LG CBIZ2437B Black Built-in 59 cm Zone induction hob 4 zone(s):

LG CBIZ2437B. Product colour: Black, Appliance placement: Built-in, Hob width size: 59 cm. Control type: Touch, Control position: Front, Display type: LED. Connected load (electric): 7400 W, AC input voltage: 220-240 V, AC input frequency: 50/60 Hz. Width: 590 mm, Depth: 520 mm, Height: 58 mm. Package width: 690 mm, Package depth: 645 mm, Package height: 108 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.