LG logo

LG C300 Vodafone In Touch 6.1 cm (2.4") 77 g Black

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13908
Info modified on:
26 Feb 2024, 15:21:04
Short summary description LG C300 Vodafone In Touch 6.1 cm (2.4") 77 g Black:

LG C300 Vodafone In Touch, Bar, Single SIM, 6.1 cm (2.4"), 2 MP, 900 mAh, Black

Long summary description LG C300 Vodafone In Touch 6.1 cm (2.4") 77 g Black:

LG C300 Vodafone In Touch. Form factor: Bar. SIM card capability: Single SIM. Display diagonal: 6.1 cm (2.4"), Display resolution: 320 x 240 pixels. Rear camera resolution (numeric): 2 MP. Bluetooth. FM radio. Battery technology: Lithium Polymer (LiPo), Battery capacity: 900 mAh. Weight: 77 g. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.