LG logo

LG C100 5.59 cm (2.2") 94 g Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37483
Info modified on:
26 Feb 2024, 15:21:33
Short summary description LG C100 5.59 cm (2.2") 94 g Black:

LG C100, Bar, Single SIM, 5.59 cm (2.2"), 1.3 MP, 950 mAh, Black

Long summary description LG C100 5.59 cm (2.2") 94 g Black:

LG C100. Form factor: Bar. SIM card capability: Single SIM. Display diagonal: 5.59 cm (2.2"), Display resolution: 176 x 220 pixels. Rear camera resolution (numeric): 1.3 MP. Bluetooth. FM radio. Battery capacity: 950 mAh, Standby time (2G): 600 h. Weight: 94 g. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.