LG logo

LG BX275 2700 ANSI lumens DLP XGA (1024x768) Grey

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66561
Info modified on:
21 Jan 2020, 15:11:14
Short summary description LG BX275 2700 ANSI lumens DLP XGA (1024x768) Grey:

LG BX275, 2700 ANSI lumens, DLP, XGA (1024x768), 2200:1, 914.4 - 6172.2 mm (36 - 243"), 2.54 - 3.86 m

Long summary description LG BX275 2700 ANSI lumens DLP XGA (1024x768) Grey:

LG BX275. Projector brightness: 2700 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 3000 h, Lamp power: 180 W. Focus: Manual, Zoom type: Manual. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL M, PAL N, SECAM, Supported graphics resolutions: 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1400 x 1050 (SXGA+), 1600 x 1200 (UXGA), 640 x 480 (VGA),..., Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p, 720p. Serial interface type: RS-232

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.