LG logo

LG BT20N optical disc drive Internal Blu-Ray DVD Combo Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20350
Info modified on:
21 Oct 2022, 10:32:10
Short summary description LG BT20N optical disc drive Internal Blu-Ray DVD Combo Black:

LG BT20N, Black, Slot, Horizontal, Laptop, Blu-Ray DVD Combo, Serial ATA

Long summary description LG BT20N optical disc drive Internal Blu-Ray DVD Combo Black:

LG BT20N. Product colour: Black, Disc loading type: Slot, Mounting: Horizontal. Purpose: Laptop, Optical drive type: Blu-Ray DVD Combo, Interface: Serial ATA. CD write speed: 24x, DVD+R write speed: 8x, CD rewrite speed: 4x. CD read speed: 24x, CD-R read speed: 24x, CD-RW read speed: 24x. Access time: 190 ms

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.