LG logo

LG BP735 Blu-Ray player 3D Black, Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80866
Info modified on:
21 Oct 2022, 10:32:10
Short summary description LG BP735 Blu-Ray player 3D Black, Grey:

LG BP735, Full HD, NTSC, PAL, Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS 2.0, DTS-HD Master Audio, 3GP, AVC, DAT, DIVX, DIVX HD, FLV, H.264, M4V, MKV, MOV, MP4, MPEG1, MPEG2, MPEG4, RMVB, VC-1,..., AAC, FLAC, LPCM, MP3, WMA, GIF, JPG, PNG

Long summary description LG BP735 Blu-Ray player 3D Black, Grey:

LG BP735. HD type: Full HD, Analog signal format system: NTSC, PAL. Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS 2.0, DTS-HD Master Audio. Video formats supported: 3GP, AVC, DAT, DIVX, DIVX HD, FLV, H.264, M4V, MKV, MOV, MP4, MPEG1, MPEG2, MPEG4, RMVB, VC-1,..., Audio formats supported: AAC, FLAC, LPCM, MP3, WMA, Image formats supported: GIF, JPG, PNG. Disc types supported: BD-R, BD-RE, BD-ROM, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-ROM. Width: 430 mm, Depth: 205 mm, Height: 43.5 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.