LG logo

LG BP450 Blu-Ray player 3D Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
303368
Info modified on:
26 Jul 2024, 10:26:57
Short summary description LG BP450 Blu-Ray player 3D Black:

LG BP450, Full HD, NTSC, PAL, 1080p, 16:9, DTS, BD, DVD

Long summary description LG BP450 Blu-Ray player 3D Black:

LG BP450. HD type: Full HD, Analog signal format system: NTSC, PAL, Supported video modes: 1080p. Audio decoders: DTS. Disc types supported: BD, DVD. Power consumption (typical): 12 W, Power consumption (standby): 0.5 W. Width: 270 mm, Depth: 195 mm, Height: 43 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.