LG logo

LG BP40NS20 optical disc drive Blu-Ray DVD Combo Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7611
Info modified on:
17 May 2018, 23:08:16
Short summary description LG BP40NS20 optical disc drive Blu-Ray DVD Combo Black:

LG BP40NS20, Black, Blu-Ray DVD Combo, USB 2.0, 4 MB, 11.08 MB/s, Windows XP, Windows Vista™, Windows 7

Long summary description LG BP40NS20 optical disc drive Blu-Ray DVD Combo Black:

LG BP40NS20. Product colour: Black. Optical drive type: Blu-Ray DVD Combo, Interface: USB 2.0, Drive device, buffer size: 4 MB. CD write speed: 24x, DVD+R write speed: 8x, CD rewrite speed: 24x. CD read speed: 24x, CD-R read speed: 24x, CD-RW read speed: 24x. Windows operating systems supported: Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium...

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.