LG logo

LG BP250 DVD/Blu-Ray player Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
521550
Info modified on:
30 Mar 2025, 19:02:29
Short summary description LG BP250 DVD/Blu-Ray player Black:

LG BP250, Full HD, NTSC, PAL, 1080p, Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS 2.0, DTS-HD Master Audio, 2.0 channels, AVC, H.264, MKV, MPEG1, MPEG2, MPEG4, VC-1, XVID

Long summary description LG BP250 DVD/Blu-Ray player Black:

LG BP250. HD type: Full HD, Analog signal format system: NTSC, PAL, Supported video modes: 1080p. Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS 2.0, DTS-HD Master Audio, Audio output channels: 2.0 channels. Video formats supported: AVC, H.264, MKV, MPEG1, MPEG2, MPEG4, VC-1, XVID, Audio formats supported: AAC, FLAC, LPCM, MP3, WMA, Image formats supported: GIF, JPG, PNG. Playback disc formats: Blu-Ray audio, Blu-Ray video, CD audio, Disc types supported: BD, BD-R, BD-RE, BD-ROM, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-ROM, DVD-RW. Power consumption (typical): 12 W, Power consumption (standby): 0.5 W

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.