LG logo

LG BP06LU10 optical disc drive Blue

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21598
Info modified on:
21 Oct 2022, 10:14:32
Short summary description LG BP06LU10 optical disc drive Blue:

LG BP06LU10, Blue, USB 2.0, 4 MB, 11.08 MB/s, 8x, 24x

Long summary description LG BP06LU10 optical disc drive Blue:

LG BP06LU10. Product colour: Blue. Interface: USB 2.0, Drive device, buffer size: 4 MB, DVD-ROM transfer rate (sustained mode): 11.08 MB/s. DVD+R write speed: 8x, CD-R write speed: 24x, CD-RW write speed: 24x. CD-R read speed: 24x, CD-RW read speed: 24x, CD-ROM read speed: 24x. DVD drive average random access time: 170 ms, CD-ROM drive average random access time: 160 ms, BD-ROM average random access time: 200 ms

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.