LG logo

LG BH9540TW home cinema system 9.1 channels 1460 W 3D Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
149642
Info modified on:
24 Nov 2020, 18:56:28
Short summary description LG BH9540TW home cinema system 9.1 channels 1460 W 3D Silver:

LG BH9540TW, Blu-Ray player, BD-R, BD-RE, BD-ROM, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, CD audio, AVC, DIVX, DIVX HD, H.264, MKV, MPEG2, MPEG4, 9.1 channels, 1460 W

Long summary description LG BH9540TW home cinema system 9.1 channels 1460 W 3D Silver:

LG BH9540TW. Optical disc player type: Blu-Ray player, Disc types supported: BD-R, BD-RE, BD-ROM, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Playback disc formats: CD audio. Video formats supported: AVC, DIVX, DIVX HD, H.264, MKV, MPEG2, MPEG4. Audio output channels: 9.1 channels, RMS rated power: 1460 W, Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby Pro Logic II, Dolby TrueHD, DTS, DTS-HD Master Audio. Supported radio bands: AM, FM. Front speakers RMS power: 180 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.