LG logo

LG BH9430PW home cinema system 9.1 channels 3D Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67115
Info modified on:
21 Oct 2022, 10:32:10
Short summary description LG BH9430PW home cinema system 9.1 channels 3D Black:

LG BH9430PW, Blu-Ray player, BD-ROM, CD, CD-R, CD-ROM, CD-RW, DVD, DVD+R, DVD+R DL, DVD+RW, DVD+RW DL, DVD-R, DVD-R DL, DVD-RW,..., AVCHD, FLV, H.264, M4V, MKV, MOV, MPEG1, MPEG2, VOB, WMV, 9.1 channels, Dolby Digital, Dolby TrueHD, DTS, DTS-HD, DTS-HD Master Audio, AAC, MP3, WMA

Long summary description LG BH9430PW home cinema system 9.1 channels 3D Black:

LG BH9430PW. Optical disc player type: Blu-Ray player, Disc types supported: BD-ROM, CD, CD-R, CD-ROM, CD-RW, DVD, DVD+R, DVD+R DL, DVD+RW, DVD+RW DL, DVD-R, DVD-R DL, DVD-RW,.... Video formats supported: AVCHD, FLV, H.264, M4V, MKV, MOV, MPEG1, MPEG2, VOB, WMV. Audio output channels: 9.1 channels, Audio decoders: Dolby Digital, Dolby TrueHD, DTS, DTS-HD, DTS-HD Master Audio, Audio formats supported: AAC, MP3, WMA. Satellite speaker type: 2-way. Main unit dimensions (WxDxH): 447 x 660 x 294 mm, Main unit weight: 24.2 kg, Front speaker dimensions (WxDxH): 269.2 x 1300 x 269.2 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.