LG logo

LG BH7540TW home cinema system 5.1 channels 1200 W 3D Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115758
Info modified on:
21 Oct 2022, 10:32:10
Short summary description LG BH7540TW home cinema system 5.1 channels 1200 W 3D Black:

LG BH7540TW, Blu-Ray player, BD, BD-R, BD-RE, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Tray, Blu-Ray audio, Blu-Ray video, CD audio, CD video, 1 discs, AVC, AVCHD, DIVX HD, FLV, MKV, MOV, MP4, MPEG2, MPEG4, TS, VOB, WMV

Long summary description LG BH7540TW home cinema system 5.1 channels 1200 W 3D Black:

LG BH7540TW. Optical disc player type: Blu-Ray player, Disc types supported: BD, BD-R, BD-RE, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Disc loading type: Tray. Video formats supported: AVC, AVCHD, DIVX HD, FLV, MKV, MOV, MP4, MPEG2, MPEG4, TS, VOB, WMV, Video D/A Converter (DAC): 12-bit/148MHz, Analog signal format system: PAL. Audio output channels: 5.1 channels, RMS rated power: 1200 W, Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD HR, DTS-HD Master Audio. Supported radio bands: FM. Front speakers RMS power: 194 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.