LG logo

LG BH7540T home cinema system 5.1 channels 1200 W 3D Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26078
Info modified on:
21 Oct 2022, 10:14:32
Short summary description LG BH7540T home cinema system 5.1 channels 1200 W 3D Black:

LG BH7540T, Blu-Ray player, BD, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-ROM, DVD-RW, Blu-Ray audio, Blu-Ray video, CD audio, CD video, 1 discs, 3GP, ASF, AVI, DAT, DIVX, FLV, M4V, MKV, MOV, MP4, MPEG, MPG, TRP, TS, VOB, WMV, NTSC, PAL

Long summary description LG BH7540T home cinema system 5.1 channels 1200 W 3D Black:

LG BH7540T. Optical disc player type: Blu-Ray player, Disc types supported: BD, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-ROM, DVD-RW, Playback disc formats: Blu-Ray audio, Blu-Ray video, CD audio, CD video. Video formats supported: 3GP, ASF, AVI, DAT, DIVX, FLV, M4V, MKV, MOV, MP4, MPEG, MPG, TRP, TS, VOB, WMV, Analog signal format system: NTSC, PAL, Aspect ratio: 4:3, 16:9. Audio output channels: 5.1 channels, RMS rated power: 1200 W, Audio decoders: Dolby Digital, DTS. Supported radio bands: FM, RDS features: CT, PS, PTY, RT. Front speaker type: 2-way, Front speakers RMS power: 194 W, Front speaker impedance: 4 Ω

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.