LG logo

LG BH7420P home cinema system 5.1 channels 1100 W 3D Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75288
Info modified on:
24 Nov 2020, 18:56:28
Short summary description LG BH7420P home cinema system 5.1 channels 1100 W 3D Black:

LG BH7420P, Blu-Ray player, BD-R, BD-RE, BD-ROM, CD, CD-R, CD-ROM, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-ROM, DVD-RW, Tray, Blu-Ray video, CD audio, 1 discs, 3GP, AVCHD, DIVX, FLV, H.264, M4V, MKV, MPEG2, MPEG4, VC-1, WMV

Long summary description LG BH7420P home cinema system 5.1 channels 1100 W 3D Black:

LG BH7420P. Optical disc player type: Blu-Ray player, Disc types supported: BD-R, BD-RE, BD-ROM, CD, CD-R, CD-ROM, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-ROM, DVD-RW, Disc loading type: Tray. Video formats supported: 3GP, AVCHD, DIVX, FLV, H.264, M4V, MKV, MPEG2, MPEG4, VC-1, WMV, Video D/A Converter (DAC): 12-bit/148MHz, Analog signal format system: NTSC, PAL. Audio output channels: 5.1 channels, RMS rated power: 1100 W, Audio decoders: Dolby Digital, Dolby Digital Plus, DTS, DTS-HD Master Audio. Supported radio bands: FM, PLL, RDS features: CT, PS, PTY, RT, FM band range: 87.5 - 108 MHz. Front speakers RMS power: 180 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.