LG BH6520T, Blu-Ray player, BD, BD-RE, CD, DVD, 1 discs, AVCHD, DIVX, H.264, MPEG2, MPEG4, WMV, 12-bit/148MHz, 5.1 channels
LG BH6520T. Optical disc player type: Blu-Ray player, Disc types supported: BD, BD-RE, CD, DVD, Number of optical discs: 1 discs. Video formats supported: AVCHD, DIVX, H.264, MPEG2, MPEG4, WMV, Video D/A Converter (DAC): 12-bit/148MHz. Audio output channels: 5.1 channels, RMS rated power: 850 W, Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD Master Audio. RDS features: CT, PS, PTY, RT. Front speakers RMS power: 141 W