LG logo

LG BH6430P home cinema system 5.1 channels 1000 W 3D Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74652
Info modified on:
24 Nov 2020, 18:56:28
Short summary description LG BH6430P home cinema system 5.1 channels 1000 W 3D Black:

LG BH6430P, Blu-Ray player, BD, CD, DVD, 1 discs, 3GP, AVCHD, DIVX, DIVX HD, FLV, M4V, MKV, MOV, MP4, MPEG1, MPEG2, MPEG4, VOB, WMV, 5.1 channels, 1000 W

Long summary description LG BH6430P home cinema system 5.1 channels 1000 W 3D Black:

LG BH6430P. Optical disc player type: Blu-Ray player, Disc types supported: BD, CD, DVD, Number of optical discs: 1 discs. Video formats supported: 3GP, AVCHD, DIVX, DIVX HD, FLV, M4V, MKV, MOV, MP4, MPEG1, MPEG2, MPEG4, VOB, WMV. Audio output channels: 5.1 channels, RMS rated power: 1000 W, Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD, DTS-HD Master Audio. Front speakers RMS power: 167 W. Center speaker RMS power: 167 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.