LG logo

LG BH6220S home cinema system 5.1 channels 850 W 3D Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77397
Info modified on:
24 Nov 2020, 18:56:28
Short summary description LG BH6220S home cinema system 5.1 channels 850 W 3D Black:

LG BH6220S, Blu-Ray player, BD, BD-R, BD-RE, BD-ROM, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Slot, 1 discs, 3GP, AVCHD, DIVX, FLV, M4V, MKV, MPEG2, MPEG4, RMVB, VC-1, 12-bit/148MHz

Long summary description LG BH6220S home cinema system 5.1 channels 850 W 3D Black:

LG BH6220S. Optical disc player type: Blu-Ray player, Disc types supported: BD, BD-R, BD-RE, BD-ROM, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Disc loading type: Slot. Video formats supported: 3GP, AVCHD, DIVX, FLV, M4V, MKV, MPEG2, MPEG4, RMVB, VC-1, Video D/A Converter (DAC): 12-bit/148MHz. Audio output channels: 5.1 channels, RMS rated power: 850 W, Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS-HD, DTS-HD Master Audio. Supported radio bands: FM, RDS features: CT, PS, PTY, RT. Front speaker type: 1-way, Front speakers RMS power: 141 W, Front speaker impedance: 3 Ω

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.