LG logo

LG BH4030S home cinema system 5.1 channels 330 W 3D Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87907
Info modified on:
21 Oct 2022, 10:14:32
Short summary description LG BH4030S home cinema system 5.1 channels 330 W 3D Black:

LG BH4030S, Blu-Ray player, BD, BD-R, BD-RE, BD-ROM, CD, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Tray, 1 discs, 3GP, AVCHD, DIVX, FLV, H.264, M4V, MKV, MOV, MPEG1, MPEG2, MPEG4, VC-1, VOB, WMV, 12-bit/148MHz

Long summary description LG BH4030S home cinema system 5.1 channels 330 W 3D Black:

LG BH4030S. Optical disc player type: Blu-Ray player, Disc types supported: BD, BD-R, BD-RE, BD-ROM, CD, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Disc loading type: Tray. Video formats supported: 3GP, AVCHD, DIVX, FLV, H.264, M4V, MKV, MOV, MPEG1, MPEG2, MPEG4, VC-1, VOB, WMV, Video D/A Converter (DAC): 12-bit/148MHz, Analog signal format system: NTSC, PAL. Audio output channels: 5.1 channels, RMS rated power: 330 W, Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD Master Audio. Supported radio bands: FM. Front speakers RMS power: 40 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.