LG logo

LG BH14NS40 optical disc drive Internal Blu-Ray RW Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45339
Info modified on:
18 May 2018, 03:31:56
Short summary description LG BH14NS40 optical disc drive Internal Blu-Ray RW Black:

LG BH14NS40, Black, Horizontal, Desktop, Blu-Ray RW, Serial ATA, 16x

Long summary description LG BH14NS40 optical disc drive Internal Blu-Ray RW Black:

LG BH14NS40. Product colour: Black, Mounting: Horizontal. Purpose: Desktop, Optical drive type: Blu-Ray RW, Interface: Serial ATA. DVD+R write speed: 16x, BD-R write speed: 14x, BD-RE write speed: 2x. BD-ROM read speed: 12x, BD-R Dual Layer read speed: 12x, BD-R read speed: 12x. Width: 146 mm, Depth: 165 mm, Height: 41.3 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.