LG logo

LG BE320 data projector Ceiling / Floor mounted projector 2800 ANSI lumens DLP SVGA (800x600) White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
137020
Info modified on:
21 Oct 2022, 10:32:10
Short summary description LG BE320 data projector Ceiling / Floor mounted projector 2800 ANSI lumens DLP SVGA (800x600) White:

LG BE320, 2800 ANSI lumens, DLP, SVGA (800x600), 3000:1, 16:9, 584.2 - 7620 mm (23 - 300")

Long summary description LG BE320 data projector Ceiling / Floor mounted projector 2800 ANSI lumens DLP SVGA (800x600) White:

LG BE320. Projector brightness: 2800 ANSI lumens, Projection technology: DLP, Projector native resolution: SVGA (800x600). Light source type: Lamp, Service life of light source: 5000 h, Lamp power: 180 W. Focus: Manual, Digital zoom: 1.1x, Throw ratio: 1.95 - 2.15:1. Analog signal format system: NTSC, PAL, SECAM, Supported graphics resolutions: 800 x 600 (SVGA), 1600 x 1200 (UXGA), Supported video modes: 480i, 480p, 720p, 1080i, 1080p. Serial interface type: RS-232

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.