LG logo

LG BE14NU40 optical disc drive Blu-Ray DVD Combo Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65456
Info modified on:
16 Apr 2020, 13:03:08
Short summary description LG BE14NU40 optical disc drive Blu-Ray DVD Combo Silver:

LG BE14NU40, Silver, Blu-Ray DVD Combo, USB 3.2 Gen 1 (3.1 Gen 1), 4 MB, 22.16 MB/s, 48x

Long summary description LG BE14NU40 optical disc drive Blu-Ray DVD Combo Silver:

LG BE14NU40. Product colour: Silver. Optical drive type: Blu-Ray DVD Combo, Interface: USB 3.2 Gen 1 (3.1 Gen 1), Drive device, buffer size: 4 MB. CD write speed: 48x, DVD+R write speed: 16x, CD rewrite speed: 24x. CD read speed: 48x, CD-R read speed: 48x, CD-RW read speed: 40x. Windows operating systems supported: Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium...

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.