LG logo

LG BE14NU40 optical disc drive Blu-Ray DVD Combo Grey

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61030
Info modified on:
07 Mar 2024, 15:34:52
Short summary description LG BE14NU40 optical disc drive Blu-Ray DVD Combo Grey:

LG BE14NU40, Grey, Blu-Ray DVD Combo, USB 3.2 Gen 1 (3.1 Gen 1), 48x, 16x, 40x

Long summary description LG BE14NU40 optical disc drive Blu-Ray DVD Combo Grey:

LG BE14NU40. Product colour: Grey. Optical drive type: Blu-Ray DVD Combo, Interface: USB 3.2 Gen 1 (3.1 Gen 1). CD write speed: 48x, DVD+R write speed: 16x, CD rewrite speed: 40x. CD read speed: 48x, CD-R read speed: 48x, CD-RW read speed: 48x. DVD drive average random access time: 160 ms, CD-ROM drive average random access time: 150 ms, BD-ROM average random access time: 180 ms

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.