LG logo

LG BD660 DVD/Blu-Ray player 3D Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
166426
Info modified on:
01 Feb 2024, 14:42:24
Short summary description LG BD660 DVD/Blu-Ray player 3D Black:

LG BD660, Full HD, 1080p, AVCHD, DivX, MKV, MPEG2, MP3, WMA, JPG, BD-R, BD-RE, BD-ROM, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW

Long summary description LG BD660 DVD/Blu-Ray player 3D Black:

LG BD660. HD type: Full HD, Supported video modes: 1080p. Video formats supported: AVCHD, DivX, MKV, MPEG2, Audio formats supported: MP3, WMA, Image formats supported: JPG. Disc types supported: BD-R, BD-RE, BD-ROM, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. Power consumption (typical): 13 W. Weight: 1.6 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.