LG logo

LG BD650 DVD/Blu-Ray player Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101683
Info modified on:
07 Mar 2024, 15:34:52
Short summary description LG BD650 DVD/Blu-Ray player Black:

LG BD650, Full HD, 1080p, 12-bit/162MHz, Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, 24-bit/192kHz, AVCHD, DIVX, H.264, MKV, MPEG2, MPEG4

Long summary description LG BD650 DVD/Blu-Ray player Black:

LG BD650. HD type: Full HD, Supported video modes: 1080p, Video D/A Converter (DAC): 12-bit/162MHz. Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, Audio D/A Converter (DAC): 24-bit/192kHz. Video formats supported: AVCHD, DIVX, H.264, MKV, MPEG2, MPEG4, Audio formats supported: MP3, WMA, Image formats supported: GIF, JPG, PNG. Disc types supported: BD-R, BD-RE, BD-ROM, CD, CD-R, CD-RW, DVD, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-RW. AC input voltage: 110 - 240 V, AC input frequency: 50 - 60 Hz, Power consumption (standby): 0.5 W

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.