LG logo

LG BD650 Blu-Ray player Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55737
Info modified on:
21 Nov 2019, 17:02:13
Short summary description LG BD650 Blu-Ray player Black:

LG BD650, Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD, AVCHD, DIVX, H.264, MKV, MPEG2, MPEG4, MP3, WMA, JPG, BD-R, BD-RE, BD-ROM, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW

Long summary description LG BD650 Blu-Ray player Black:

LG BD650. Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD. Video formats supported: AVCHD, DIVX, H.264, MKV, MPEG2, MPEG4, Audio formats supported: MP3, WMA, Image formats supported: JPG. Disc types supported: BD-R, BD-RE, BD-ROM, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.