LG logo

LG BD370 DVD/Blu-Ray player Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
159781
Info modified on:
01 Feb 2024, 14:40:56
Short summary description LG BD370 DVD/Blu-Ray player Black:

LG BD370, Full HD, 480i, 1080i, 1080p, 12-bit/148.5MHz, DTS, Dolby Digital, 2.0 channels, 24-bit/192kHz

Long summary description LG BD370 DVD/Blu-Ray player Black:

LG BD370. HD type: Full HD, Supported video modes: 480i, 1080i, 1080p, Video D/A Converter (DAC): 12-bit/148.5MHz. Audio decoders: DTS, Dolby Digital, Audio output channels: 2.0 channels, Audio D/A Converter (DAC): 24-bit/192kHz. Video formats supported: DIVX, MPEG4, Audio formats supported: MP3, WMA, Image formats supported: JPG. Disc types supported: BD, BD-R, BD-RE, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. Width: 430 mm, Depth: 275 mm, Height: 49 mm

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.