LG logo

LG BB5530A soundbar speaker Black 4.1 channels 430 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100104
Info modified on:
21 Oct 2022, 10:14:32
Short summary description LG BB5530A soundbar speaker Black 4.1 channels 430 W:

LG BB5530A, 4.1 channels, 430 W, Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD, DTS-HD Master Audio, 280 W, Passive subwoofer, Wireless

Long summary description LG BB5530A soundbar speaker Black 4.1 channels 430 W:

LG BB5530A. Audio output channels: 4.1 channels, RMS rated power: 430 W, Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD, DTS-HD Master Audio. Soundbar speaker RMS power: 280 W. Subwoofer type: Passive subwoofer, Subwoofer connectivity: Wireless, Subwoofer RMS power: 150 W. Product colour: Black, Audio formats supported: AAC, FLAC, LPCM, MP3, WMA, Consumer Electronics Control (CEC): SimpLink. AC input voltage: 200-240 V, AC input frequency: 50 - 60 Hz

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.