LG BB4330A, 3.1 channels, 330 W, Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD, DTS-HD Master Audio, 180 W, Passive subwoofer, Wireless
LG BB4330A. Audio output channels: 3.1 channels, RMS rated power: 330 W, Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD, DTS-HD Master Audio. Soundbar speaker RMS power: 180 W. Subwoofer type: Passive subwoofer, Subwoofer connectivity: Wireless, Subwoofer RMS power: 150 W. Product colour: Black, Audio formats supported: AAC, FLAC, LPCM, MP3, WMA, Consumer Electronics Control (CEC): SimpLink. AC input frequency: 50 - 60 Hz