LG logo

LG B70CV.AT3B10E PC Intel® Core™ i3 i3-4160 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Desktop Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74766
Info modified on:
29 Jan 2022, 16:09:10
Short summary description LG B70CV.AT3B10E PC Intel® Core™ i3 i3-4160 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Desktop Black:

LG B70CV.AT3B10E, 3.6 GHz, Intel® Core™ i3, 4 GB, 500 GB, DVD Super Multi, Windows 8.1

Long summary description LG B70CV.AT3B10E PC Intel® Core™ i3 i3-4160 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Desktop Black:

LG B70CV.AT3B10E. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i3, Processor model: i3-4160. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 350 W. Chassis type: Desktop. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.