LG ARX8, Not included, 4.2 channels, 1600 W, 520 W, 520 W, 560 W
LG ARX8. Optical disc player type: Not included. Audio output channels: 4.2 channels, RMS rated power: 1600 W. Front speakers RMS power: 520 W. Satellite speakers RMS power: 520 W. Subwoofer RMS power: 560 W