LG logo

LG AN-VC400 webcam 1 MP 1280 x 720 pixels USB 2.0 Black, Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56990
Info modified on:
01 Feb 2024, 21:56:50
Short summary description LG AN-VC400 webcam 1 MP 1280 x 720 pixels USB 2.0 Black, Silver:

LG AN-VC400, 1 MP, 1280 x 720 pixels, 30 fps, 720p, JPG, USB 2.0

Long summary description LG AN-VC400 webcam 1 MP 1280 x 720 pixels USB 2.0 Black, Silver:

LG AN-VC400. Megapixel (approx.): 1 MP, Maximum video resolution: 1280 x 720 pixels, Maximum frame rate: 30 fps. Interface: USB 2.0, Product colour: Black, Silver, Mounting type: Clip

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.