LG Art Cool Mirror, Air conditioner indoor unit, Grey, Cooling, Heating, 5000 W, 1611 W, 900 W
LG Art Cool Mirror. Type: Air conditioner indoor unit, Product colour: Grey, Air conditioner functions: Cooling, Heating. Energy efficiency class (heating) (Average heating season): A+, Annual energy consumption (cooling): 269 kWh, Annual energy consumption (heating) (Average heating season): 1365 kWh. Indoor unit sound power level: 57 dB, Indoor unit type: Wall-mountable, Indoor unit noise level (high speed): 60 dB. Sustainability certificates: ENERGY STAR. Energy efficiency class (cooling) (old): A++